Stucchi Inc. Datasheets for Hydraulic Fittings

Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more

Product Name Notes
Advantages of Adapters: Provides compatibility between old and new equipment Avoids changing mismatched couplers Bi-directional flow
Overview: "A" Series or Premier Z Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to competitors products. Specialized plating for high corrosion resistance designed to exceed...
Overview: All features and benefits of "A" Premier Series with convenient International Port configurations. Seals: Nitrile & Teflon anti-extrusion Eliminate hard to find adapters and leak points Nipple: hardened Steel...
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler...
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve...
Overview: Stucchi Agriculture Series are offered with a choice of either ball or poppet valve mechanisms for automatic shut-off during disconnection. The ball mechanism is the IR series, the poppet...
Overview: Stucchi I-IP Series is an extension of the ISO A style couplings and is one of the most popular designs worldwide used in agricultural, mobile equipment, and some industrial...
Overview: Stucchi VEP HD Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in...
Overview: Stucchi VEP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a...
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a...
Overview: The "Push-Pull" coupler is built on the A Premier platform, thus allowing "breakaway" capabilities when the coupler is unintentionally left coupled. it is mounted in a clamp fisture that...
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To...
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and...
Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or...
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure...
Overview: The "Original One", that is the FIRG flat-face Series from Stucchi. Developed in 1982, Stucchi has supplied the original ISO 16028 interchangeable coupling, and still continues to supply this...
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical...
Overview: 10,000 PSI working pressure Seals: Nitrile Material: hardened Steel for higher burst pressure than competitors Threaded sleeve allows connection / disconnection under pressure Interchange with Parker 3000
Rugged Wing Nut provides reliable service Seals: Nitrile Threaded sleeve allows connection / disconnection under pressure Coupler: Brass material Wing: Cast Steel Nipple: Brass material
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed...
Overview: Specialty Couplers were designed as a solution to customer applications, replacement couplers for custom applications such as automation plates for cooling systems and hydraulics Locomotive coolant systems, steel mill...
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure...
Overview: Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion...
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing...