Stucchi Inc. Flat Face Style Couplings Series A-HD

Description
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Applications: Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system. Advantages: Vusual ID : Black Ring on Face of Coupler Connects Under Pressure by hand: 1595 psi No air inclusion during connection Bi-Directional Flow Elimination of fluid loss during connection or disconnection Easily cleaned before connection Interchangeable with ISO 16028
Description
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Applications: Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system. Advantages: Vusual ID : Black Ring on Face of Coupler Connects Under Pressure by hand: 1595 psi No air inclusion during connection Bi-Directional Flow Elimination of fluid loss during connection or disconnection Easily cleaned before connection Interchangeable with ISO 16028

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series A-HD - Stucchi Inc.
Romeoville, IL, USA
Flat Face Style Couplings
Series A-HD
Flat Face Style Couplings Series A-HD
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Applications: Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system. Advantages: Vusual ID : Black Ring on Face of Coupler Connects Under Pressure by hand: 1595 psi No air inclusion during connection Bi-Directional Flow Elimination of fluid loss during connection or disconnection Easily cleaned before connection Interchangeable with ISO 16028
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure.
Applications:
Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system.
Advantages:
  • Vusual ID : Black Ring on Face of Coupler
  • Connects Under Pressure by hand: 1595 psi
  • No air inclusion during connection
  • Bi-Directional Flow
  • Elimination of fluid loss during connection or disconnection
  • Easily cleaned before connection
  • Interchangeable with ISO 16028
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series A-HD
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
Square Threaded Flanges - In-line SAE ORB - JIS B2291 SS Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Square, ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
S Series Hydraulic Fittings - S-1216-MJIC - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
View Details