Stucchi Inc. Flat Face Style Couplings Series "A" Premier

Description
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily cleaned before connecting, making it the ideal solution for limiting contamination in hydraulic circuit. The design allows applications involving high pressure impulses in agriculture equipment, mobile construction equipment and general industrial plants. Non-Spill design avoids fluid loss in connection and disconnection. Options: Seals: Viton, EPDM, Kalrez Threads: NPT, SAE, ORFS, JIC Multiple mounting options
Description
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily cleaned before connecting, making it the ideal solution for limiting contamination in hydraulic circuit. The design allows applications involving high pressure impulses in agriculture equipment, mobile construction equipment and general industrial plants. Non-Spill design avoids fluid loss in connection and disconnection. Options: Seals: Viton, EPDM, Kalrez Threads: NPT, SAE, ORFS, JIC Multiple mounting options

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series
Romeoville, IL, USA
Flat Face Style Couplings
Series "A" Premier
Flat Face Style Couplings Series "A" Premier
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily cleaned before connecting, making it the ideal solution for limiting contamination in hydraulic circuit. The design allows applications involving high pressure impulses in agriculture equipment, mobile construction equipment and general industrial plants. Non-Spill design avoids fluid loss in connection and disconnection. Options: Seals: Viton, EPDM, Kalrez Threads: NPT, SAE, ORFS, JIC Multiple mounting options
Overview:
"A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products.
Applications:
Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily cleaned before connecting, making it the ideal solution for limiting contamination in hydraulic circuit. The design allows applications involving high pressure impulses in agriculture equipment, mobile construction equipment and general industrial plants. Non-Spill design avoids fluid loss in connection and disconnection.
Options:
  • Seals: Viton, EPDM, Kalrez
  • Threads: NPT, SAE, ORFS, JIC
  • Multiple mounting options
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series "A" Premier
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ISO 7241 A Push Pull Male Coupler with Female Thread - QCM-1616-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Steel
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details