Stucchi Inc. Flat Face Style Couplings Series FIRG Q

Description
Overview: Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion resistant finish that is superior to zinc plating in many environments. it is designed as a low cost alternative for applications where Stainless Steel is cost prohibitive. Applications: FIRG Q Series are suitable for low and medium corrosion applications such as systems operating on mineral oil, steam, water or other low or medium corrosive fluids. Steel Mills, Tire Manufacturing, State or Municipal Right-of-Way spraying. Product Features & Options: Couplings: internal SS parts, external Carbon with QPQ Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request Ports: NPT, SAE Tight tolerances ensure equal loading of couplers Female seal swaged to prevent extrusion No air inclusion during connection Flat mating surface easily cleaned Non-spill design avoids fluid loss during connection / disconnection
Description
Overview: Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion resistant finish that is superior to zinc plating in many environments. it is designed as a low cost alternative for applications where Stainless Steel is cost prohibitive. Applications: FIRG Q Series are suitable for low and medium corrosion applications such as systems operating on mineral oil, steam, water or other low or medium corrosive fluids. Steel Mills, Tire Manufacturing, State or Municipal Right-of-Way spraying. Product Features & Options: Couplings: internal SS parts, external Carbon with QPQ Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request Ports: NPT, SAE Tight tolerances ensure equal loading of couplers Female seal swaged to prevent extrusion No air inclusion during connection Flat mating surface easily cleaned Non-spill design avoids fluid loss during connection / disconnection

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series FIRG Q - Stucchi Inc.
Romeoville, IL, USA
Flat Face Style Couplings
Series FIRG Q
Flat Face Style Couplings Series FIRG Q
Overview: Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion resistant finish that is superior to zinc plating in many environments. it is designed as a low cost alternative for applications where Stainless Steel is cost prohibitive. Applications: FIRG Q Series are suitable for low and medium corrosion applications such as systems operating on mineral oil, steam, water or other low or medium corrosive fluids. Steel Mills, Tire Manufacturing, State or Municipal Right-of-Way spraying. Product Features & Options: Couplings: internal SS parts, external Carbon with QPQ Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request Ports: NPT, SAE Tight tolerances ensure equal loading of couplers Female seal swaged to prevent extrusion No air inclusion during connection Flat mating surface easily cleaned Non-spill design avoids fluid loss during connection / disconnection
Overview:
Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion resistant finish that is superior to zinc plating in many environments. it is designed as a low cost alternative for applications where Stainless Steel is cost prohibitive.
Applications:
FIRG Q Series are suitable for low and medium corrosion applications such as systems operating on mineral oil, steam, water or other low or medium corrosive fluids. Steel Mills, Tire Manufacturing, State or Municipal Right-of-Way spraying.
Product Features & Options:
  • Couplings: internal SS parts, external Carbon with QPQ
  • Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request
  • Ports: NPT, SAE
  • Tight tolerances ensure equal loading of couplers
  • Female seal swaged to prevent extrusion
  • No air inclusion during connection
  • Flat mating surface easily cleaned
  • Non-spill design avoids fluid loss during connection / disconnection
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series FIRG Q
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting; Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details
ISO 7241 A Push Pull Female Coupler with Female Thread - QCF-1616-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Steel
View Details
Adapters & Fittings - MAIN Couplings - SWP x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x NPTF Couplings
Material Steel; Stainless
View Details