Stucchi Inc. Poppet Style Couplings Series IRB

Description
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads Anti extrusion rings are in pure TEFLON (PTFE) Springs in AISI 302 Stainless Steel On request BSP threads and various seals
Description
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads Anti extrusion rings are in pure TEFLON (PTFE) Springs in AISI 302 Stainless Steel On request BSP threads and various seals

Suppliers

Company
Product
Description
Supplier Links
Poppet Style Couplings - Series IRB - Stucchi Inc.
Romeoville, IL, USA
Poppet Style Couplings
Series IRB
Poppet Style Couplings Series IRB
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads Anti extrusion rings are in pure TEFLON (PTFE) Springs in AISI 302 Stainless Steel On request BSP threads and various seals

Overview:
The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options:

  • NPT standard threads
  • Anti extrusion rings are in pure TEFLON (PTFE)
  • Springs in AISI 302 Stainless Steel
  • On request BSP threads and various seals
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series IRB
Product Name Poppet Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details