Stucchi Inc. European Screw Couplers Series VR

Description
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components purposely designed to reduce turbulence Wide range of ports on request and various seals Screw-on system ensures connection under residual pressure
Description
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components purposely designed to reduce turbulence Wide range of ports on request and various seals Screw-on system ensures connection under residual pressure

Suppliers

Company
Product
Description
Supplier Links
European Screw Couplers - Series VR - Stucchi Inc.
Romeoville, IL, USA
European Screw Couplers
Series VR
European Screw Couplers Series VR
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components purposely designed to reduce turbulence Wide range of ports on request and various seals Screw-on system ensures connection under residual pressure

Overview:
Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection.
Technical Characteristics:

  • Coupling body: zinc plated steel
  • Nipple is zinc plated hardened steel
  • Seals: Nitrile
  • Anti-extrusion rings are Teflon
  • Internal components purposely designed to reduce turbulence
  • Wide range of ports on request and various seals
  • Screw-on system ensures connection under residual pressure
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series VR
Product Name European Screw Couplers
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tube Fitting; Pipe Fitting; Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature)
Connection Type Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details
AG Ball Industry Standard Female Coupler with Female Thread - QTF-0808-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details