Stucchi Inc. Screw Poppet Interchange Series VD

Description
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical connection. Highly versatile design is ideally suited for hydraulic systems experiencing pressure spikes or impulses. Technical Characteristics: Coulping body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components purposely designed to reduce turbulence Wide range of ports on request Metal shoulder to protect the o-ring seal on female coupling Screw-on system ensures connection under residual pressure
Description
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical connection. Highly versatile design is ideally suited for hydraulic systems experiencing pressure spikes or impulses. Technical Characteristics: Coulping body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components purposely designed to reduce turbulence Wide range of ports on request Metal shoulder to protect the o-ring seal on female coupling Screw-on system ensures connection under residual pressure

Suppliers

Company
Product
Description
Supplier Links
Screw Poppet Interchange - Series VD - Stucchi Inc.
Romeoville, IL, USA
Screw Poppet Interchange
Series VD
Screw Poppet Interchange Series VD
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical connection. Highly versatile design is ideally suited for hydraulic systems experiencing pressure spikes or impulses. Technical Characteristics: Coulping body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components purposely designed to reduce turbulence Wide range of ports on request Metal shoulder to protect the o-ring seal on female coupling Screw-on system ensures connection under residual pressure

Overview:
Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical connection. Highly versatile design is ideally suited for hydraulic systems experiencing pressure spikes or impulses.
Technical Characteristics:

  • Coulping body: zinc plated steel
  • Nipple is zinc plated hardened steel
  • Seals: Nitrile
  • Anti-extrusion rings are Teflon
  • Internal components purposely designed to reduce turbulence
  • Wide range of ports on request
  • Metal shoulder to protect the o-ring seal on female coupling
  • Screw-on system ensures connection under residual pressure
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series VD
Product Name Screw Poppet Interchange
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Y-Series Hydraulic Fittings - Y-2424-CFLS - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
View Details
37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details