Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Technical Characteristics:
Coupling body: Zinc plated Steel
Nipple is Zinc plated hardened Steel
Seals: Nitrile
Anti extrusion rings are Teflon
NPT standard threads
On request BSP threads & various seals
Anti dust plastic caps
Clip provided "Auto Shut" Nylon caps for BIR12 female coupler part available
Overview:
Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Technical Characteristics:
- Coupling body: Zinc plated Steel
- Nipple is Zinc plated hardened Steel
- Seals: Nitrile
- Anti extrusion rings are Teflon
- NPT standard threads
- On request BSP threads & various seals
- Anti dust plastic caps
- Clip provided "Auto Shut" Nylon caps for BIR12 female coupler part available