Stucchi Inc. Flat Face Style Couplings Series "A" HP

Description
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch and locking pin. A simple yet highly effective safety system. Advantages: Locking sleeve eliminates accidental disconnection Low pressure drop No air inclusion during connection Flat-Face design limits leakage Easy to clean, eliminate contamination of hydraulic circuit Bi-Directional flow Seals: Nitrile o-ring w/ anti extrusion rings in specially shaped Teflon (PTFE)
Description
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch and locking pin. A simple yet highly effective safety system. Advantages: Locking sleeve eliminates accidental disconnection Low pressure drop No air inclusion during connection Flat-Face design limits leakage Easy to clean, eliminate contamination of hydraulic circuit Bi-Directional flow Seals: Nitrile o-ring w/ anti extrusion rings in specially shaped Teflon (PTFE)

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series
Romeoville, IL, USA
Flat Face Style Couplings
Series "A" HP
Flat Face Style Couplings Series "A" HP
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch and locking pin. A simple yet highly effective safety system. Advantages: Locking sleeve eliminates accidental disconnection Low pressure drop No air inclusion during connection Flat-Face design limits leakage Easy to clean, eliminate contamination of hydraulic circuit Bi-Directional flow Seals: Nitrile o-ring w/ anti extrusion rings in specially shaped Teflon (PTFE)

Overview:
The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch and locking pin. A simple yet highly effective safety system. Advantages:

  • Locking sleeve eliminates accidental disconnection
  • Low pressure drop
  • No air inclusion during connection
  • Flat-Face design limits leakage
  • Easy to clean, eliminate contamination of hydraulic circuit
  • Bi-Directional flow
  • Seals: Nitrile o-ring w/ anti extrusion rings in specially shaped Teflon (PTFE)
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series "A" HP
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x ORB Couplings
Material Steel; Stainless
View Details
NPT Male Plug with Gauge Ports -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread; 1/4", 3/8", 1/2", 3/4", 1, 1-1/2" NPT
English Size 0.250 to 1.500 inch (6.35 to 38.1 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tube Fitting; Pipe Fitting; Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details