Stucchi Inc. Flat Face Style Couplings Series FL

Description
Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of 1000m when connected. Features & Options: No air inclusion during connection Flat-Face can easily be cleaned limiting contamination into system Non-spill design eliminates leaks Minimal pressure drop design Springs in AISI 302 Stainless Steel Balls in AISI 316 Anti-extrusion rings are in pure Teflon Standard threads are BSP and NPT. Other threads available on demand Standard seals: VITON
Description
Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of 1000m when connected. Features & Options: No air inclusion during connection Flat-Face can easily be cleaned limiting contamination into system Non-spill design eliminates leaks Minimal pressure drop design Springs in AISI 302 Stainless Steel Balls in AISI 316 Anti-extrusion rings are in pure Teflon Standard threads are BSP and NPT. Other threads available on demand Standard seals: VITON

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series FL - Stucchi Inc.
Romeoville, IL, USA
Flat Face Style Couplings
Series FL
Flat Face Style Couplings Series FL
Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of 1000m when connected. Features & Options: No air inclusion during connection Flat-Face can easily be cleaned limiting contamination into system Non-spill design eliminates leaks Minimal pressure drop design Springs in AISI 302 Stainless Steel Balls in AISI 316 Anti-extrusion rings are in pure Teflon Standard threads are BSP and NPT. Other threads available on demand Standard seals: VITON

Overview:
FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of 1000m when connected. Features & Options:

  • No air inclusion during connection
  • Flat-Face can easily be cleaned limiting contamination into system
  • Non-spill design eliminates leaks
  • Minimal pressure drop design
  • Springs in AISI 302 Stainless Steel
  • Balls in AISI 316
  • Anti-extrusion rings are in pure Teflon
  • Standard threads are BSP and NPT. Other threads available on demand
  • Standard seals: VITON
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series FL
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Air & Hydraulic Quick Disconnect Couplers - 61905 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting; Quick Coupler
English Size 0.250 inch (6.35 mm)
View Details
NPT Male Plug with Gauge Ports -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread; 1/4", 3/8", 1/2", 3/4", 1, 1-1/2" NPT
English Size 0.250 to 1.500 inch (6.35 to 38.1 mm)
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB X ORB Couplings
Material Steel; Stainless
View Details