Stucchi Inc. Flat Face Style Couplings Series APM

Description
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Applications: Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system. Advantages: Connects under high pressure by hand No air inclusion during connection Bi-Directional Flow Elimination of fluid loss during connection or disconnection Easily cleaned before connection Interchangeable with ISO 16028
Description
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Applications: Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system. Advantages: Connects under high pressure by hand No air inclusion during connection Bi-Directional Flow Elimination of fluid loss during connection or disconnection Easily cleaned before connection Interchangeable with ISO 16028

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series APM - Stucchi Inc.
Romeoville, IL, USA
Flat Face Style Couplings
Series APM
Flat Face Style Couplings Series APM
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. Applications: Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system. Advantages: Connects under high pressure by hand No air inclusion during connection Bi-Directional Flow Elimination of fluid loss during connection or disconnection Easily cleaned before connection Interchangeable with ISO 16028
Overview:
Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure.
Applications:
Mobile equipment & attachment tools where exposure to the sun, or temperature change causes pressure to develop due to thermal expansion of trapped fluid. Any application where static pressure can get locked into the system.
Advantages:
  • Connects under high pressure by hand
  • No air inclusion during connection
  • Bi-Directional Flow
  • Elimination of fluid loss during connection or disconnection
  • Easily cleaned before connection
  • Interchangeable with ISO 16028
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series APM
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Y-Series Hydraulic Fittings - Y-2424-CFL9 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Tube - Male English Straight Thread
View Details
Air & Hydraulic Quick Disconnect Couplers - 61915 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting; Quick Coupler
English Size 0.375 inch (9.52 mm)
View Details