Overview: Stucchi I-IP Series is an extension of the ISO A style couplings and is one of the most popular designs worldwide used in agricultural, mobile equipment, and some industrial applications. The IP Series is the ISO A interchange coupler with a push pull mounting feature. The I Series is the nipple with a modular port design to allow for a range of port options. The Stucchi range is 1/4" thru 1 inch, with port options of NPT, SAE, BSP and DIN. Technical Characteristics:
Connection: pushing the male coupling
Disconnection: pulling the male coupling
Shutt-off system: poppet valve
Connectability: without pressure
Panel mounting by the sleeve
Suitable for flexible hose connections
Breakaway feature (if panel mounted)
Overview:
Stucchi I-IP Series is an extension of the ISO A style couplings and is one of the most popular designs worldwide used in agricultural, mobile equipment, and some industrial applications. The IP Series is the ISO A interchange coupler with a push pull mounting feature. The I Series is the nipple with a modular port design to allow for a range of port options. The Stucchi range is 1/4" thru 1 inch, with port options of NPT, SAE, BSP and DIN. Technical Characteristics:
- Connection: pushing the male coupling
- Disconnection: pulling the male coupling
- Shutt-off system: poppet valve
- Connectability: without pressure
- Panel mounting by the sleeve
- Suitable for flexible hose connections
- Breakaway feature (if panel mounted)