Stucchi Inc. Heavy Duty Screw Couplers Series VLS

Description
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components designed to reduce turbulence and handle impulse applications Screw-on system ensures connection under residual pressure
Description
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components designed to reduce turbulence and handle impulse applications Screw-on system ensures connection under residual pressure

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Screw Couplers - Series VLS - Stucchi Inc.
Romeoville, IL, USA
Heavy Duty Screw Couplers
Series VLS
Heavy Duty Screw Couplers Series VLS
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel Nipple is zinc plated hardened steel Seals: Nitrile Anti-extrusion rings are Teflon Internal components designed to reduce turbulence and handle impulse applications Screw-on system ensures connection under residual pressure

Overview:
VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection.
Technical Characteristics:

  • Coupling body: zinc plated steel
  • Nipple is zinc plated hardened steel
  • Seals: Nitrile
  • Anti-extrusion rings are Teflon
  • Internal components designed to reduce turbulence and handle impulse applications
  • Screw-on system ensures connection under residual pressure
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series VLS
Product Name Heavy Duty Screw Couplers
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61090 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting; Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details
KOMATSU Male x KOMATSU Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; 4mm to 30mm, SAE or NPT
English Size 0.125 to 0.562 inch (3.17 to 14.29 mm)
View Details
Square Socket Weld Flanges - In-line JIS Pipe & O-ring - JIS B2291 SH Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature)
Connection Type Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details