Stucchi Inc. Flat Face Style Couplings Series VP

Description
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with locking ball designs subjected to high impulse pressures. The patented internal valve allows connection and disconnection with high residual pressures. The Flat-Face design avoids loss of hydraulic fluid during connection / disconnection. The Flat-Face design is easy to clean, limiting contamination into the circuit. Technical Characteristics: Excavators w/ auxiliary line for attachments: Thumbs, Grapples, Hammers Oil Field, Well Head Drives, Porta-Power Cranes, drilling machines, all large equipment needing junction points in circuit All construction equipment applications with higher pressure requirements or issues of connecting / disconnecting tool attachments under residual pressure Connect/Disconnect up to 300 bar residual pressure Save time changing tools
Description
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with locking ball designs subjected to high impulse pressures. The patented internal valve allows connection and disconnection with high residual pressures. The Flat-Face design avoids loss of hydraulic fluid during connection / disconnection. The Flat-Face design is easy to clean, limiting contamination into the circuit. Technical Characteristics: Excavators w/ auxiliary line for attachments: Thumbs, Grapples, Hammers Oil Field, Well Head Drives, Porta-Power Cranes, drilling machines, all large equipment needing junction points in circuit All construction equipment applications with higher pressure requirements or issues of connecting / disconnecting tool attachments under residual pressure Connect/Disconnect up to 300 bar residual pressure Save time changing tools

Suppliers

Company
Product
Description
Supplier Links
Flat Face Style Couplings - Series VP - Stucchi Inc.
Romeoville, IL, USA
Flat Face Style Couplings
Series VP
Flat Face Style Couplings Series VP
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with locking ball designs subjected to high impulse pressures. The patented internal valve allows connection and disconnection with high residual pressures. The Flat-Face design avoids loss of hydraulic fluid during connection / disconnection. The Flat-Face design is easy to clean, limiting contamination into the circuit. Technical Characteristics: Excavators w/ auxiliary line for attachments: Thumbs, Grapples, Hammers Oil Field, Well Head Drives, Porta-Power Cranes, drilling machines, all large equipment needing junction points in circuit All construction equipment applications with higher pressure requirements or issues of connecting / disconnecting tool attachments under residual pressure Connect/Disconnect up to 300 bar residual pressure Save time changing tools

Overview:
Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with locking ball designs subjected to high impulse pressures. The patented internal valve allows connection and disconnection with high residual pressures. The Flat-Face design avoids loss of hydraulic fluid during connection / disconnection. The Flat-Face design is easy to clean, limiting contamination into the circuit.
Technical Characteristics:

  • Excavators w/ auxiliary line for attachments: Thumbs, Grapples, Hammers
  • Oil Field, Well Head Drives, Porta-Power
  • Cranes, drilling machines, all large equipment needing junction points in circuit
  • All construction equipment applications with higher pressure requirements or issues of connecting / disconnecting tool attachments under residual pressure
  • Connect/Disconnect up to 300 bar residual pressure
  • Save time changing tools
Supplier's Site

Technical Specifications

  Stucchi Inc.
Product Category Hydraulic Fittings
Product Number Series VP
Product Name Flat Face Style Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x ORB Couplings
Material Steel; Stainless
View Details
Air & Hydraulic Quick Disconnect Couplers - 61905 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting; Quick Coupler
English Size 0.250 inch (6.35 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details