SERIES IVHP -- INTERCHANGE COUPLINGS
Stucchi Inc.
Interchange Couplings
Series IVHP
Description
Overview:
10,000 PSI working pressure
Seals: Nitrile
Material: hardened Steel for higher burst pressure than competitors
Threaded sleeve allows connection / disconnection under pressure
Interchange with Parker 3000
Description
Overview:
10,000 PSI working pressure
Seals: Nitrile
Material: hardened Steel for higher burst pressure than competitors
Threaded sleeve allows connection / disconnection under pressure
Interchange with Parker 3000
Suppliers
Overview:
10,000 PSI working pressure
Seals: Nitrile
Material: hardened Steel for higher burst pressure than competitors
Threaded sleeve allows connection / disconnection under pressure
Interchange with Parker 3000
Overview:
- 10,000 PSI working pressure
- Seals: Nitrile
- Material: hardened Steel for higher burst pressure than competitors
- Threaded sleeve allows connection / disconnection under pressure
- Interchange with Parker 3000
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Fittings |
|
Product Number
|
Series IVHP |
|
Product Name
|
Interchange Couplings |
|
Fitting Type
|
Quick Coupler; Coupling Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Pipe Fitting; Elbow Fitting; Tee Fitting
English Size
0.500 inch (12.7 mm)
View Details
MAIN Manufacturing Products, Inc.
Fitting Type
Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
Connection Type
Tube - Male English Straight Thread; SWP x NPTF Couplings
Material
Steel; Stainless
View Details
Kuriyama of America, Inc.
Fitting Type
Hose Fitting; Coupling Fitting
Connection Type
Tube - Male English Straight Thread
Material
Steel
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Fitting Type
Tube Fitting; Elbow Fitting
View Details