Power Solutions Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CE, CB, UL approval, low ripple and noise, 2 year warranty | |
| CE, CB, UL, cUL, TUV approvals, high efficiency, 3 year warranty | |
| CE, CB, UL, TUV approval, low ripple and noise, 2 year warranty | |
| CE, UL approval, low ripple and noise, 2 year warranty | |
| CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty | |
| CE, UL, approvals, Power Factor Correction, 2 year warranty | |
| CE, UL, cUL approvals, Power Factor Correction, 2 year warranty | |
| CE, UL, cUL approvals, ultra compact size, 2 year warranty | |
| CE, UL, TUV approval, low ripple and noise, 2 year warranty | |
| Fan-less 300W medical, U-Frame, switching power supply with PFC function | |
| FCC Class B, UL 60601-1, IEC60601-1 approvals, For external desktops | |
| FCC, CISPR-11 EN55011 class B, UL/c-UL, TUV, CE approvals, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C14 Inlet, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C6 Inlet, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C8 Inlet, 3 year warranty | |
| FCC, UL/c-UL (UL60601-1), CE , Energy Star approvals, 3 year warranty | |
| Free Air Convection Cooling, high Efficiency, 2 year warranty | |
| IEC60601-1, EN60601-1, UL60601-1 Approved, Cover Kits Optional | |
| Single output 120W medical adapter with PFC, meets medical safety standards | |
| Single output, 3000 VAC input to output isolation, 2 year warranty | |
| Single Output, 4000 VAC input to output isolation, 2 year warranty | |
| Single to quad output, Class 1 insulation, 2 year warranty | |
| UL 60601-1, TUV, EN60601-1, CB, IEC60601-1, Hi-Pot approvals | |
| UL, CB, EC medical safety approvals, isolation class II, 3 year warranty | |
| UL, EMS, FCC safety approvals, +5V stand by & remote on/off, active PFC | |
| UL1950, CSA 22.2 No. 234, VDE EN 60950, FCC, 2 year warranty | |
| UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty |
| Next >> |