Power Solutions Medical Grade External Power Supply MSORS40-3S

Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty
Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Barrington, RI, USA
Medical Grade External Power Supply
MSORS40-3S
Medical Grade External Power Supply MSORS40-3S
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Technical Specifications

  Power Solutions
Product Category Power Supplies
Product Number MSORS40-3S
Product Name Medical Grade External Power Supply
Type DC Power Supply; AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply; 90 - 264 VAC
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 3.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details