UL, CB, EC medical safety approvals, isolation class II, 3 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MET15-24S |
| Product Name | Medical Grade Encapsulated Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Form Factor | Board Mount |
| Features |
OTP 100 |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |