CE, UL approval, low ripple and noise, 2 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | EK20-12D |
| Product Name | Industrial Encapsulated Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |