Power Solutions Medical Grade External Power Supply MSORS30-28S

Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty
Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Barrington, RI, USA
Medical Grade External Power Supply
MSORS30-28S
Medical Grade External Power Supply MSORS30-28S
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Technical Specifications

  Power Solutions
Product Category Power Supplies
Product Number MSORS30-28S
Product Name Medical Grade External Power Supply
Type DC Power Supply; AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply; 90 - 264 VAC
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 27.0 to 33.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power supply - 2787-2154 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details