Single output 120W medical adapter with PFC, meets medical safety standards
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MSOR120-12S |
| Product Name | Medical External Switching Power Supply |
| Type | Current Source; DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 |
| Applications | Instrumentation |
| Features | Power Factor Correction |
| Operating Temperature | 0 to 40 C (32 to 104 F) |