Power Solutions Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 2
Product Name Notes
CE, EMI/EMS approvals, ultra compact size, 2 year warranty
CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty
CE, UL approvals, 5700 VDC input to output isolation, 2 year warranty
CE, UL, approvals, Power Factor Correction, 2 year warranty
FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option
Single output, 3000 VAC input to output isolation, 2 year warranty

<< Prev