FCC Class B, UL 60601-1, IEC60601-1 approvals, For external desktops
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MSOR20-15S |
| Product Name | Medical Grade External Power Supply |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Applications | Instrumentation |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 15.0 volts |