Power Solutions Medical Grade External Power Supply MSORS30-5S24S

Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty
Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Barrington, RI, USA
Medical Grade External Power Supply
MSORS30-5S24S
Medical Grade External Power Supply MSORS30-5S24S
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Barrington, RI, USA
Medical Grade External Power Supply
MSORS30-5S24S
Medical Grade External Power Supply MSORS30-5S24S
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Technical Specifications

  Power Solutions Power Solutions
Product Category Power Supplies Power Supplies
Product Number MSORS30-5S24S MSORS30-5S24S
Product Name Medical Grade External Power Supply Medical Grade External Power Supply
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply; AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply; 90 - 264 VAC Switching Power Supply; 90 - 264 VAC
Applications Instrumentation Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Voltage -24.0 to 5.0 volts -24.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details