Power Solutions Medical Grade External Power Supply MSORS30-5D12S

Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty
Description
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Barrington, RI, USA
Medical Grade External Power Supply
MSORS30-5D12S
Medical Grade External Power Supply MSORS30-5D12S
UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty

Technical Specifications

  Power Solutions
Product Category Power Supplies
Product Number MSORS30-5D12S
Product Name Medical Grade External Power Supply
Type DC Power Supply; AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply; 90 - 264 VAC
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage -5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS60-18 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details