FCC, UL/c-UL (UL60601-1), CE , Energy Star approvals, 3 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MSORS12-16S |
| Product Name | Medical Grade External Power Supply |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Form Factor | Wall Mount |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |