FCC, CISPR-11 EN55011 class B, UL/c-UL, TUV, CE approvals, 3 year warranty
Power Solutions | |
---|---|
Product Category | Power Supplies |
Product Number | MOFSU63-5D15DX1 |
Product Name | Medical Grade Open Frame Power Supply |
Type | DC Power Supply; Medical Power Supply |
Technology | Switching Power Supply; 90 - 264 VAC |
Form Factor | Open Frame |
Applications | Instrumentation |
Operating Temperature | 0 to 70 C (32 to 158 F) |