Power Solutions Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CE, CB, UL approval, low ripple and noise, 2 year warranty | |
| CE, CB, UL, cUL, TUV approvals, high efficiency, 3 year warranty | |
| CE, CB, UL, TUV approval, low ripple and noise, 2 year warranty | |
| CE, UL approval, low ripple and noise, 2 year warranty | |
| CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty | |
| CE, UL, approvals, Power Factor Correction, 2 year warranty | |
| CE, UL, cUL approvals, Power Factor Correction, 2 year warranty | |
| CE, UL, cUL approvals, ultra compact size, 2 year warranty | |
| CE, UL, TUV approval, low ripple and noise, 2 year warranty | |
| Fan-less 300W medical, U-Frame, switching power supply with PFC function | |
| FCC Class B, UL 60601-1, IEC60601-1 approvals, For external desktops | |
| FCC, CISPR-11 EN55011 class B, UL/c-UL, TUV, CE approvals, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C14 Inlet, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C6 Inlet, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C8 Inlet, 3 year warranty | |
| FCC, UL/c-UL (UL60601-1), CE , Energy Star approvals, 3 year warranty | |
| Free Air Convection Cooling, high Efficiency, 2 year warranty | |
| IEC60601-1, EN60601-1, UL60601-1 Approved, Cover Kits Optional | |
| Single output 120W medical adapter with PFC, meets medical safety standards | |
| Single output, 3000 VAC input to output isolation, 2 year warranty | |
| Single Output, 4000 VAC input to output isolation, 2 year warranty | |
| Single to quad output, Class 1 insulation, 2 year warranty | |
| UL 60601-1, TUV, EN60601-1, CB, IEC60601-1, Hi-Pot approvals | |
| UL, CB, EC medical safety approvals, isolation class II, 3 year warranty | |
| UL, CB, TUV safety approvals, +5V stand by & remote on/off, active PFC | |
| UL, CB, TUV safety approvals, +5V stand by & remote on/off | |
| UL, CB, TUV, LVD safety approvals, +5V stand by & remote on/off | |
| UL, EMS, FCC safety approvals, +5V stand by & remote on/off, active PFC | |
| UL/cUL, CB, TUV, EN, IEC safety approvals, SELV fan cooled, | |
| UL1950, CSA 22.2 No. 234, VDE EN 60950, FCC, 2 year warranty | |
| UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty |
| Next >> |