FCC, CISPR-11 EN55011 class B, UL/c-UL, TUV, CE approvals, 3 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MOFS63-3.3S12D |
| Product Name | Medical Grade Open Frame Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Form Factor | Open Frame |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |