Power Solutions Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CE, CB, UL, cUL, TUV approvals, high efficiency, 3 year warranty | |
| Fan-less 300W medical, U-Frame, switching power supply with PFC function | |
| FCC Class B, UL 60601-1, IEC60601-1 approvals, For external desktops | |
| FCC, CISPR-11 EN55011 class B, UL/c-UL, TUV, CE approvals, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C14 Inlet, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C6 Inlet, 3 year warranty | |
| FCC, EMI, Energy Star approvals, IEC-320-C8 Inlet, 3 year warranty | |
| FCC, UL/c-UL (UL60601-1), CE , Energy Star approvals, 3 year warranty | |
| IEC60601-1, EN60601-1, UL60601-1 Approved, Cover Kits Optional | |
| Single output 120W medical adapter with PFC, meets medical safety standards | |
| UL 60601-1, TUV, EN60601-1, CB, IEC60601-1, Hi-Pot approvals | |
| UL, CB, EC medical safety approvals, isolation class II, 3 year warranty | |
| UL, CB, TUV safety approvals, +5V stand by & remote on/off, active PFC | |
| UL, CB, TUV, LVD safety approvals, +5V stand by & remote on/off | |
| UL, EMS, FCC safety approvals, +5V stand by & remote on/off, active PFC | |
| UL/cUL, CB, TUV, EN, IEC safety approvals, SELV fan cooled, | |
| UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty |