Aervoe Industries Incorporated Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| 93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable | |
| Class B epoxy ester, dielectric strength 1200V/mil wet, 2100V/mil dry | |
| Colors are exact matches to 595 federal specifications | |
| Contains 100% 316L stainless steel pigment, does not contain lead | |
| Cost-effective, provides good visibility in the two-month range | |
| Covers and seals with a lustrous smooth finish to provide superior gloss | |
| Covers stains and water damage on acoustic panes and textured ceilings | |
| Designed specifically for use on metal surfaces subject to extreme heat | |
| Durable, long-lasting, high-visibility colors | |
| Easy to remove, absorbs moisture, neutralizes acid | |
| Exact match to OEM standards for farm, vehicle, lawn and garden equipment | |
| Excellent color visibility/retention and durability | |
| Excellent low cost choice for surfaces not requiring a premium coating | |
| Fast drying industrial grade enamel, matched to OEM color standards | |
| Fast drying paint blends away stains and water damage | |
| Fast drying, excellent for horizontal numbering, lettering, or writing | |
| Fast drying, lead free, 100% non-toxic when dry | |
| Fast drying, tough, provides adhesion to non-painted surfaces | |
| Fast-drying, highly opaque, won't smear or smudge meets MIL-A-A-208A | |
| Flexible, long-lasting coating, can be used to coat electrical components | |
| Good initial visibility, mark lasts up to 35 days depending on UV exposure | |
| High quality, priced competitively, good color visibility and durability | |
| Highest pigment, solids-to-weight ratio attainable with today's technology | |
| Highly pigmented, durable paint designed specifically for overhead marking | |
| Ideal for grass and turf surfaces, will not crack tennis court sealant | |
| Ideal for most paint and touch up projects, fast drying, economical | |
| Maintains superior gloss/color retention under exposure to harsh conditions | |
| Mark lasts up to 2 months, will not damage or burn grass roots | |
| Meets MIL-C_16173E, Grade 4, easily removed, penetrates cracks, non-sticky | |
| Meets MIL-P-46105, DOD-P-21035A, stops rust and corrosion on iron & steel | |
| Neutralizes static electricity, inhibits airborne dust accumulation | |
| Prevents belt slippage & glazing, inc. pulling power, reduces squeaks | |
| Prevents rust and stains when applied to rebar before setting in concrete | |
| Prolongs battery life, won't crack, chip, or peel, dries quickly | |
| Provides a protective coating that easily peels off, no solvents required | |
| Provides maximum visibility and safety, increases visibility up to 4 times | |
| Quick drying, no smears or smudging, outstanding adhesion | |
| Quick-drying, asphalt-based material, forms a smooth, even, protective film | |
| Quick-drying, rubberized film, deadens sound, resists vibration | |
| Rapid dry time, durable finish meet the demands of steel fabrication shops | |
| Resistant to mild and moderate environments, will not chip or peel | |
| Safe on all surfaces, designed specifically for temporary marking | |
| Seals and protects construction chalk lines and other temporary marks | |
| Specially formulated for use in wet and/or during rainy conditions | |
| Specially made for refinishing engines and transmissions | |
| Stops rust and corrosion on iron & steel surfaces, easy to use, zinc-rich | |
| Stops rust and corrosion on iron & steel, can be primer or top coat | |
| Stops rust and corrosion on iron & steel, zinc fuses to metal substrates | |
| Tough coating, protects & insulates exposed wires & electrical windings | |
| Ultimate writing tool in inverted marking, best positive delivery cut-off | |
| Used for touch-up & installation of anodized & painted building components | |
| Valve-action medium point felt tips, air tight cap included |