Mark lasts up to 2 months, will not damage or burn grass roots
| Aervoe Industries Incorporated | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 290 |
| Product Name | Turf Marking Paint |
| Type | Paint; Marking Material |
| Cure / Setting Technology | Film Drying |
| Substrate | Other; Grass, Gravel, Soil |
| Coating Material | Water |