Aervoe Industries Incorporated Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Class B epoxy ester, dielectric strength 1200V/mil wet, 2100V/mil dry | |
| Prolongs battery life, won't crack, chip, or peel, dries quickly | |
| Quick-drying, rubberized film, deadens sound, resists vibration | |
| Seals both porous and non-porous surfaces, fast drying | |
| Tough coating, protects & insulates exposed wires & electrical windings | |
| Translucent waxy film that protects against dust, grime, and moisture |