Aervoe Industries Incorporated Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| All purpose, solvent-based, reduces wear, for soft or hard metals | |
| All-weather, use on exotic metals, plastics & rubber, with extension tube | |
| Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs | |
| Displaces moisture, no residue, fills tiny irregularities on surfaces | |
| Durable, long-lasting film, eliminates part wear and breakage, won't harden | |
| Fortified with Paratac, won't wash away or rub off, reduces wear | |
| High temperature and pressure, no etch or staining, all natural ingredients | |
| Ideal for all plastics, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molds, odorless, non-staining, non-corrosive formula | |
| Inc. tool life up to 200%, reduces breakage & friction, carries heat away | |
| Light yellow, tacky film, eliminates grinding and chiseling, easy to clean | |
| Metal penetration, reduces wear, inc chain life, won't wash away or rub off | |
| Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive | |
| Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. | |
| Multipurpose, displaces moisture, safe on electrical equipment, no residue | |
| Multipurpose, reduces wear, won't harm paint, rubber, most plastics | |
| Non-drying, displaces moisture, won't harm paint, rubber and most plastics | |
| Non-staining, waterproofs, ideal for drawers, hinges and conveyor guides | |
| Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces | |
| Penetrates into tight crevices, resists oil, dust and dirt buildup | |
| Penetrates the surface to loosen rust, corrosion, scale, and dirt | |
| Penetrates tight crevices, resists oil, dust, and dirt buildup | |
| Penetrates to remove moisture, safe for fabric, paint, rubber, and plastics | |
| Prevents scoring & seizing, won't attract dirt, gives new finish appearance | |
| Prevents spotting and leaking, doesn't contain soap, eliminates messy drips | |
| Quick dry, pressures up to 100,000 psi, for assembly & break in lubricating | |
| Removes moisture, safe on fabric, paint, rubber, and plastics | |
| Resists moisture, resin-bonded, non-staining, heavy duty lubricant | |
| Safe for rubber, wood, metals, for high temperature and pressure | |
| Water & rust proofs while under heavy stress & vibration, prevents seizing | |
| Waterproofs, insulates, stops squeaks and sticking, prevents freezing | |
| Won't attack rubber, paints, or metals, heat stable up to 575° F |