Aervoe Industries Incorporated Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs | |
| Durable, long-lasting film, eliminates part wear and breakage, won't harden | |
| High temperature and pressure, no etch or staining, all natural ingredients | |
| Ideal for all plastics, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molds, odorless, non-staining, non-corrosive formula | |
| Light yellow, tacky film, eliminates grinding and chiseling, easy to clean | |
| Multipurpose, reduces wear, won't harm paint, rubber, most plastics | |
| Non-drying, displaces moisture, won't harm paint, rubber and most plastics | |
| Non-staining, waterproofs, ideal for drawers, hinges and conveyor guides | |
| Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces | |
| Penetrates into tight crevices, resists oil, dust and dirt buildup | |
| Penetrates the surface to loosen rust, corrosion, scale, and dirt | |
| Penetrates tight crevices, resists oil, dust, and dirt buildup | |
| Penetrates to remove moisture, safe for fabric, paint, rubber, and plastics | |
| Prevents scoring & seizing, won't attract dirt, gives new finish appearance | |
| Prevents spotting and leaking, doesn't contain soap, eliminates messy drips | |
| Quick dry, pressures up to 100,000 psi, for assembly & break in lubricating | |
| Removes moisture, safe on fabric, paint, rubber, and plastics | |
| Repels dust, ideal for thermosetting and thermoplastic applications | |
| Resists moisture, resin-bonded, non-staining, heavy duty lubricant | |
| Safe for rubber, wood, metals, for high temperature and pressure | |
| Waterproofs, insulates, stops squeaks and sticking, prevents freezing | |
| Won't attack rubber, paints, or metals, heat stable up to 575° F |