Aervoe Industries Incorporated Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| 93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable | |
| Colors are exact matches to 595 federal specifications | |
| Contains 100% 316L stainless steel pigment, does not contain lead | |
| Covers and seals with a lustrous smooth finish to provide superior gloss | |
| Designed specifically for use on metal surfaces subject to extreme heat | |
| Easy to remove, absorbs moisture, neutralizes acid | |
| Exact match to OEM standards for farm, vehicle, lawn and garden equipment | |
| Fast drying industrial grade enamel, matched to OEM color standards | |
| Fast drying, tough, provides adhesion to non-painted surfaces | |
| Flexible, long-lasting coating, can be used to coat electrical components | |
| Maintains superior gloss/color retention under exposure to harsh conditions | |
| Meets MIL-C_16173E, Grade 4, easily removed, penetrates cracks, non-sticky | |
| Meets MIL-P-46105, DOD-P-21035A, stops rust and corrosion on iron & steel | |
| Prevents rust and stains when applied to rebar before setting in concrete | |
| Prolongs battery life, won't crack, chip, or peel, dries quickly | |
| Provides a protective coating that easily peels off, no solvents required | |
| Quick-drying, asphalt-based material, forms a smooth, even, protective film | |
| Quick-drying, rubberized film, deadens sound, resists vibration | |
| Resistant to mild and moderate environments, will not chip or peel | |
| Specially made for refinishing engines and transmissions | |
| Stops rust and corrosion on iron & steel surfaces, easy to use, zinc-rich | |
| Stops rust and corrosion on iron & steel, can be primer or top coat | |
| Stops rust and corrosion on iron & steel, zinc fuses to metal substrates | |
| Translucent waxy film that protects against dust, grime, and moisture | |
| Used for touch-up & installation of anodized & painted building components |