Aervoe Industries Incorporated Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Ideal for all plastics, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molding, non-staining, non-corrosive, low toxicity | |
| Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molds, odorless, non-staining, non-corrosive formula | |
| Inc. tool life up to 200%, reduces breakage & friction, carries heat away | |
| Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive | |
| Non-staining, waterproofs, ideal for drawers, hinges and conveyor guides | |
| Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces | |
| Odorless, non-staining, non-corrosive formula, for hot or cold molding | |
| Prevents scoring & seizing, won't attract dirt, gives new finish appearance | |
| Quick dry, pressures up to 100,000 psi, for assembly & break in lubricating | |
| Repels dust, ideal for thermosetting and thermoplastic applications | |
| Waterproofs, insulates, stops squeaks and sticking, prevents freezing | |
| Won't attack rubber, paints, or metals, heat stable up to 575° F |