Aervoe Industries Incorporated Datasheets for Industrial Paints
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Industrial Paints: Learn more
| Product Name | Notes |
|---|---|
| Colors are exact matches to 595 federal specifications | |
| Contains 100% 316L stainless steel pigment, does not contain lead | |
| Cost-effective, provides good visibility in the two-month range | |
| Covers stains and water damage on acoustic panes and textured ceilings | |
| Designed specifically for use on metal surfaces subject to extreme heat | |
| Durable, long-lasting, high-visibility colors | |
| Exact match to OEM standards for farm, vehicle, lawn and garden equipment | |
| Excellent color visibility/retention and durability | |
| Excellent low cost choice for surfaces not requiring a premium coating | |
| Fast drying industrial grade enamel, matched to OEM color standards | |
| Fast drying, excellent for horizontal numbering, lettering, or writing | |
| Fast drying, lead free, 100% non-toxic when dry | |
| Fast drying, tough, provides adhesion to non-painted surfaces | |
| Good initial visibility, mark lasts up to 35 days depending on UV exposure | |
| High quality, priced competitively, good color visibility and durability | |
| Highest pigment, solids-to-weight ratio attainable with today's technology | |
| Highly pigmented, durable paint designed specifically for overhead marking | |
| Ideal for grass and turf surfaces, will not crack tennis court sealant | |
| Maintains superior gloss/color retention under exposure to harsh conditions | |
| Mark lasts up to 2 months, will not damage or burn grass roots | |
| Rapid dry time, durable finish meet the demands of steel fabrication shops | |
| Resistant to mild and moderate environments, will not chip or peel | |
| Specially formulated for use in wet and/or during rainy conditions | |
| Specially made for refinishing engines and transmissions | |
| Ultimate writing tool in inverted marking, best positive delivery cut-off | |
| Used for touch-up & installation of anodized & painted building components | |
| Valve-action medium point felt tips, air tight cap included |