Aervoe Industries Incorporated Datasheets for Dielectric Greases and Insulating Fluids
Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat.
Dielectric Greases and Insulating Fluids: Learn more
| Product Name | Notes |
|---|---|
| Deep penetrating fluid, high-solvency, works on all forms of oxides | |
| Displaces moisture, formulated with low surface tension | |
| Ideal for all plastics, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula | |
| Ideal for hot or cold molds, odorless, non-staining, non-corrosive formula | |
| Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive | |
| Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. | |
| Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces | |
| Penetrates the surface to loosen rust, corrosion, scale, and dirt | |
| Won't attack rubber, paints, or metals, heat stable up to 575° F |