Myostat Motion Control, Inc. Datasheets for AC Servomotors
AC servomotors are responsive, high-acceleration motors typically constructed as permanent magnet synchronous motors.
AC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| Integrated Servos with Robust Industrial Interfaces Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of... | |
| An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm... | |
| Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software... | |
| The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque... | |
| The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities... | |
| 10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High... |