Myostat Motion Control, Inc. TBL-iII Series Servo Motor TS4633

Description
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB
Datasheet
Description
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-iII Series Servo Motor - TS4633 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-iII Series Servo Motor
TS4633
TBL-iII Series Servo Motor TS4633
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB

An ample line-up

  • 22-mm square motors: 13, 26, 40W
  • 40-mm square motors: 30, 50, 100W
  • 60-mm square motors: 100, 200W
  • Optional reduction gears (1/5, 1/9, 1/15, 1/25)
  • available for 40-mm and 60-mm square motors.
  • The 40-mm and 60-mm square motors are also offered with or without a brake.

4 types of sensor

  • Compatible with incremental, 17bit INC and 17bit ABS encoders.
  • Resolver available as an option.
  • With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted.
  • With a resolver, maked improvements are demonstrated in temperature- and environment-resisting performances.

Demonstration-mode test run

The built-in demonstration mode allows for test runs without input of external pulse · analog commands.

Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC.

State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4633
Product Name TBL-iII Series Servo Motor
Output Power 0.0536 HP
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.94 HP
Continuous Current 13.7 amps
Continuous Torque 121.2 In-lbs (140 kg-cm)
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1609E-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-25DWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 3.35 HP
Shaft Speed 7000 rpm
View Details