Myostat Motion Control, Inc. TBL-i IV AC Servo Motors TS4601

Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet
Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-i IV AC Servo Motors - TS4601 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-i IV AC Servo Motors
TS4601
TBL-i IV AC Servo Motors TS4601
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
  • 10% Shorter body
  • High performance - Higher Continous and Peak torques
  • Higher Peak speeds - 6000rpm
  • Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options
  • High durability (temperature, shock and vibration) resolver (Smartsyn)
  • New rotor design results in low vibration and low cogging
Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4601
Product Name TBL-i IV AC Servo Motors
Output Power 0.0402 HP
Continuous Current 1.5 to 2.8 amps
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
Rotor Inertia 1.84E-4 to 2.97E-4 oz-in-sec² (0.0013 to 0.0021 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A430H-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-40DWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 5.36 HP
Shaft Speed 7000 rpm
View Details
Servo Motors - 198985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.22 HP
Continuous Current 17.5 amps
Continuous Torque 87.6 In-lbs (101 kg-cm)
View Details