Myostat Motion Control, Inc. NEMA 23/56mm Cool Muscle integrated servo CM1-X-23S30C

Description
Integrated Servos with Robust Industrial Interfaces Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard ethernet hardware to compliant Ethernet/IP controllers, providing a familiar interface to new, cost effective, alternative motion solutions. Contact Myostat Motion Control to learn more about Cool Muscle performance.
Description
Integrated Servos with Robust Industrial Interfaces Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard ethernet hardware to compliant Ethernet/IP controllers, providing a familiar interface to new, cost effective, alternative motion solutions. Contact Myostat Motion Control to learn more about Cool Muscle performance.
Datasheet
Datasheet Summary
Powered by GS/AI

The CM1-X-23S30C is a NEMA 23 integrated servo motor from Myostat Motion Control, Inc., designed for high-performance motion control applications. This model features a brushless multi-pole synchronous motor with a closed-loop sinusoidal vector control driver, providing precise torque, speed, and position control. It includes a magnetic encoder with a resolution of 50,000 pulses per revolution, enhancing feedback accuracy. The servo motor operates on a direct AC power supply of 100V-240V and supports various industrial communication protocols, including RS-232, RS-485, USB, MODBUS RTU, TCP/IP, Ethernet/IP, EtherCAT, and CANopen. The onboard PLC functionality allows for programmable I/O and arithmetic and logic operations, which can simplify machine design and reduce component count. With dimensions of 66mm in length and a torque capacity suitable for applications such as pick and place, guiding, and dispensing, the CM1-X-23S30C is a compact solution that integrates essential motion control components, making it ideal for engineers looking to streamline their designs and reduce development time.

Datasheet Summary
Powered by GS/AI

The CM1-X-23S30C is a NEMA 23 integrated servo motor from Myostat Motion Control, Inc., designed for high-performance motion control applications. This model features a brushless multi-pole synchronous motor with a closed-loop sinusoidal vector control driver, providing precise torque, speed, and position control. It includes a magnetic encoder with a resolution of 50,000 pulses per revolution, enhancing feedback accuracy. The servo motor operates on a direct AC power supply of 100V-240V and supports various industrial communication protocols, including RS-232, RS-485, USB, MODBUS RTU, TCP/IP, Ethernet/IP, EtherCAT, and CANopen. The onboard PLC functionality allows for programmable I/O and arithmetic and logic operations, which can simplify machine design and reduce component count. With dimensions of 66mm in length and a torque capacity suitable for applications such as pick and place, guiding, and dispensing, the CM1-X-23S30C is a compact solution that integrates essential motion control components, making it ideal for engineers looking to streamline their designs and reduce development time.

Suppliers

Company
Product
Description
Supplier Links
NEMA 23/56mm Cool Muscle integrated servo - CM1-X-23S30C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
NEMA 23/56mm Cool Muscle integrated servo
CM1-X-23S30C
NEMA 23/56mm Cool Muscle integrated servo CM1-X-23S30C
Integrated Servos with Robust Industrial Interfaces Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard ethernet hardware to compliant Ethernet/IP controllers, providing a familiar interface to new, cost effective, alternative motion solutions. Contact Myostat Motion Control to learn more about Cool Muscle performance.

Integrated Servos with Robust Industrial Interfaces

Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard ethernet hardware to compliant Ethernet/IP controllers, providing a familiar interface to new, cost effective, alternative motion solutions.

Contact Myostat Motion Control to learn more about Cool Muscle performance.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number CM1-X-23S30C
Product Name NEMA 23/56mm Cool Muscle integrated servo
Output Power 0.0603 HP
Continuous Current 2.6 to 3.4 amps
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
Rotor Inertia 5.10E-5 oz-in-sec² (3.60E-4 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.37 HP
Continuous Current 22.1 amps
Continuous Torque 198.2 In-lbs (229 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details