Myostat Motion Control, Inc. TBL-i IV AC Servo Motors TS4610

Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet
Datasheet Summary
Powered by GS/AI

The TBL-i IV AC Servo Motor, specifically the TS4610 model from Myostat Motion Control, Inc., features a compact design that is among the smallest in its class. It is equipped with a high-resolution serial optical encoder, available in both 17-bit and 23-bit configurations, ensuring precise feedback for motion control applications. The motor is designed for high performance, offering increased continuous and peak torque capabilities, as well as peak speeds of up to 6000 RPM. Additionally, the TS4610 incorporates a durable resolver that withstands various environmental conditions, including temperature fluctuations, shock, and vibration. The motor's new rotor design contributes to low vibration and cogging, enhancing overall operational smoothness. This combination of features makes the TS4610 suitable for applications requiring high reliability and precision in motion control.

Datasheet Summary
Powered by GS/AI

The TBL-i IV AC Servo Motor, specifically the TS4610 model from Myostat Motion Control, Inc., features a compact design that is among the smallest in its class. It is equipped with a high-resolution serial optical encoder, available in both 17-bit and 23-bit configurations, ensuring precise feedback for motion control applications. The motor is designed for high performance, offering increased continuous and peak torque capabilities, as well as peak speeds of up to 6000 RPM. Additionally, the TS4610 incorporates a durable resolver that withstands various environmental conditions, including temperature fluctuations, shock, and vibration. The motor's new rotor design contributes to low vibration and cogging, enhancing overall operational smoothness. This combination of features makes the TS4610 suitable for applications requiring high reliability and precision in motion control.

Suppliers

Company
Product
Description
Supplier Links
TBL-i IV AC Servo Motors - TS4610 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-i IV AC Servo Motors
TS4610
TBL-i IV AC Servo Motors TS4610
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
  • 10% Shorter body
  • High performance - Higher Continous and Peak torques
  • Higher Peak speeds - 6000rpm
  • Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options
  • High durability (temperature, shock and vibration) resolver (Smartsyn)
  • New rotor design results in low vibration and low cogging
Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4610
Product Name TBL-i IV AC Servo Motors
Output Power 0.8041 HP
Continuous Torque 16.9 In-lbs (19.49 kg-cm)
Units Metric
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details