Myostat Motion Control, Inc. TBL-iII Series Servo Motor TS4632

Description
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB
Datasheet
Description
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-iII Series Servo Motor - TS4632 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-iII Series Servo Motor
TS4632
TBL-iII Series Servo Motor TS4632
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB

An ample line-up

  • 22-mm square motors: 13, 26, 40W
  • 40-mm square motors: 30, 50, 100W
  • 60-mm square motors: 100, 200W
  • Optional reduction gears (1/5, 1/9, 1/15, 1/25)
  • available for 40-mm and 60-mm square motors.
  • The 40-mm and 60-mm square motors are also offered with or without a brake.

4 types of sensor

  • Compatible with incremental, 17bit INC and 17bit ABS encoders.
  • Resolver available as an option.
  • With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted.
  • With a resolver, maked improvements are demonstrated in temperature- and environment-resisting performances.

Demonstration-mode test run

The built-in demonstration mode allows for test runs without input of external pulse · analog commands.

Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC.

State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4632
Product Name TBL-iII Series Servo Motor
Output Power 0.0348 HP
Continuous Torque 0.5 In-lbs (0.6327 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-RJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers
Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details