Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard ethernet hardware to compliant Ethernet/IP controllers, providing a familiar interface to new, cost effective, alternative motion solutions.
Contact Myostat Motion Control to learn more about Cool Muscle performance.
| Myostat Motion Control, Inc. | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | CM1-X-17L30C |
| Product Name | NEMA17/42mm Cool Muscle Integrated Servo |
| Output Power | 0.0241 HP |
| Continuous Current | 0.8000 to 1 amps |
| Continuous Torque | 3.4 In-lbs (3.88 kg-cm) |
| Rotor Inertia | 5.10E-4 oz-in-sec² (0.0036 kg-cm²) |
| Units | Metric |