Myostat Motion Control, Inc. 100W 60mm Frame Cool Muscle Integrated AC Servo CM2-X-60A10C

Description
Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine. The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity. On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers. Two Series of Cool Muscle Servos The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach. The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards
Datasheet
Description
Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine. The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity. On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers. Two Series of Cool Muscle Servos The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach. The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 60mm Frame Cool Muscle Integrated AC Servo - CM2-X-60A10C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
100W 60mm Frame Cool Muscle Integrated AC Servo
CM2-X-60A10C
100W 60mm Frame Cool Muscle Integrated AC Servo CM2-X-60A10C
Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine. The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity. On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers. Two Series of Cool Muscle Servos The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach. The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards

Integrated Motion Modules

The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine.

The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity.

On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers.

Two Series of Cool Muscle Servos

The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach.

The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number CM2-X-60A10C
Product Name 100W 60mm Frame Cool Muscle Integrated AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase (optional feature); Three-phase (optional feature)
Output Power 0.1340 HP
Continuous Current 1.4 to 2 amps
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1609E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details