Myostat Motion Control, Inc. TBL-V series AC Servo Motor TS4747

Description
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.
Datasheet
Description
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-V series AC Servo Motor - TS4747 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-V series AC Servo Motor
TS4747
TBL-V series AC Servo Motor TS4747
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.

The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness.

Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4747
Product Name TBL-V series AC Servo Motor
Output Power 0.2680 HP
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
Units Metric
Shaft Speed 5900 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details