Myostat Motion Control, Inc. TBL-i IV AC Servo Motors TS4606

Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet
Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-i IV AC Servo Motors - TS4606 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-i IV AC Servo Motors
TS4606
TBL-i IV AC Servo Motors TS4606
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
  • 10% Shorter body
  • High performance - Higher Continous and Peak torques
  • Higher Peak speeds - 6000rpm
  • Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options
  • High durability (temperature, shock and vibration) resolver (Smartsyn)
  • New rotor design results in low vibration and low cogging
Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4606
Product Name TBL-i IV AC Servo Motors
Output Power 0.1340 HP
Continuous Current 3.7 to 6 amps
Continuous Torque 2.8 In-lbs (3.24 kg-cm)
Rotor Inertia 0.0012 to 0.0025 oz-in-sec² (0.0085 to 0.0180 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details