Myostat Motion Control, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has... | |
| The CSR-17 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated... | |
| The CSR-23 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated... | |
| The PA20 series ball screw actuator comes with a precision screw in pitches of 1mm and 6mm, with strokes up to 141mm. The dual bearing tracks result in a very... | |
| The PA30 series ball screw actuator comes with a precision screw in pitches of 6mm and 10mm, with strokes up to 508mm. The dual bearing tracks result in a very... | |
| The SPA20 series caged ball screw actuator comes with a precision screw in pitches of 1mm and 6mm, with strokes up to 140mm. The SPA series is a modification of... | |
| The SPA26 series caged ball screw actuator comes with a precision screw in pitches of 2mm and 6mm, with strokes up to 218mm. The SPA series is a modification of... | |
| The SPA33 series caged ball screw actuator comes with a precision screw in pitches of 6mm, 10mm & 20mm with strokes up to 605mm. The SPA series is a modification... |